Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, Pressure
Voltage - Supply 2.4V ~ 6V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part INEMO-M1, LPS331AP
Other Names 497-14358
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283688-STEVAL-MKI121V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI121V1 CAD Model

Description

STEVAL-MKI121V1 - Compact MEMS Sensor Board from STMicroelectronics

The STEVAL-MKI121V1 is a versatile and high-performance sensor board from STMicroelectronics that features the LSM6DSM iNEMO inertial module. This compact system-in-package (SiP) integrates a 3D digital accelerometer and a 3D digital gyroscope into a single solution, offering a state-of-the-art motion sensing experience for a wide range of applications.

Key Features

  • High Precision: The LSM6DSM onboard provides high-resolution motion detection with low power consumption, making it ideal for battery-sensitive applications.
  • Advanced Capabilities: With the ability to deliver both linear acceleration and angular rate measurements, the STEVAL-MKI121V1 is suitable for advanced motion tracking and gesture recognition tasks.
  • Smart Functionality: The sensor includes built-in features such as pedometer, significant motion detection, tilt detection, and free-fall detection, which are essential for modern smart devices.
  • Embedded FIFO: An integrated FIFO buffer helps reduce the demand on the host processor, thereby improving system efficiency.
  • Configurable Ranges: The accelerometer can be configured for full-scale ranges of ±2/±4/±8/±16 g, and the gyroscope supports full-scale ranges of ±125/±250/±500/±1000/±2000 dps, providing flexibility for different application requirements.
  • Compatibility: The board is designed for easy integration with the STEVAL-MKI109V3 motherboard, but it can also be used with standard prototyping boards for quick testing and development.

Applications

The STEVAL-MKI121V1 is ideal for a multitude of applications that require accurate and reliable motion detection, such as:

  • Wearable devices
  • Gaming and virtual reality input devices
  • Smartphone and tablet motion sensing
  • Industrial and robotics applications
  • Navigation systems
  • Health and fitness monitoring

Design and Development Support

STMicroelectronics provides comprehensive support for the STEVAL-MKI121V1, including software tools and libraries to facilitate rapid development and integration. The board is also supported by the extensive STM32 ecosystem, which offers a wide range of development tools, software examples, and technical documentation to accelerate the design process.

With its robust performance, flexibility, and ease of use, the STEVAL-MKI121V1 is an excellent choice for developers looking to incorporate advanced motion sensing capabilities into their next project.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
ECAD model for EVAL-ADXL375Z
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention