EN
  • EN
  • DE

L9679P

Part No L9679P
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196712-L9679P
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Interface Specialized
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Interface SPI
Voltage - Supply 5.5V
Package / Case 100-TQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian L9679P CAD Model

Description

The L9679P is a cutting-edge automotive-grade integrated circuit (IC) from STMicroelectronics, specifically designed to cater to the rigorous demands of modern vehicle powertrain systems. This powerful IC is part of STMicroelectronics' commitment to providing innovative solutions for the automotive industry, ensuring higher efficiency, reliability, and performance.

Key Features

  • High Integration: The L9679P integrates multiple functions into a single chip, which helps reduce the overall footprint and complexity of the automotive electronic control units (ECUs).
  • Robust Design: Designed to withstand harsh automotive environments, the L9679P operates reliably under extreme temperatures and voltage variations.
  • Advanced Diagnostics: It includes comprehensive diagnostic features that enable early detection of system failures, contributing to safer vehicle operation and simplified maintenance.

Applications

The versatility of the L9679P makes it suitable for a wide range of applications within the automotive sector. It is commonly used in:

  • Engine Management Systems
  • Automatic Transmission Control
  • Hybrid and Electric Vehicle Powertrain Control

Technical Specifications

The L9679P boasts a comprehensive set of technical features that make it an indispensable component in modern automotive designs:

  • Voltage operation range tailored for automotive applications
  • Multiple communication interface options, including CAN and LIN
  • Programmable output stages for actuator control
  • Embedded memory for robust data storage

Conclusion

STMicroelectronics' L9679P is an exemplary product that meets the high standards of the automotive industry for powertrain system components. Its integration capabilities, robustness, and comprehensive diagnostics make it a go-to solution for automotive designers aiming to create advanced and reliable vehicles. With the L9679P, STMicroelectronics continues to drive innovation and support the evolution of automotive technologies.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess