Products specifications Report Issue?

Manufacturer STMicroelectronics
No 862016
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type General Purpose
Number of Elements 4
Output Type CMOS DTL ECL MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 32 V ±1 V ~ 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 14-SO
Win Source Part Number 038449-LM339AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Metering, Industrial, Building Automation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM339AD CAD Model

Description

STMicroelectronics LM339AD Quad Differential Comparator

The LM339AD from STMicroelectronics is a high-performance quad differential comparator designed to provide a precise voltage comparison across multiple channels. This integrated circuit is part of the LM339 series, known for its reliability and versatility in a wide range of electronic applications. The LM339AD offers low power consumption and a wide single or dual supply voltage range, making it suitable for battery-operated devices as well as industrial control systems.

Each of the four independent comparators in the LM339AD operates with a common-mode input voltage range that extends from negative supply to positive supply, and the output can directly interface with TTL, CMOS, and other logic systems. This feature allows for seamless integration with a variety of digital circuits, enhancing its utility in complex electronic designs.

The device is packaged in a 14-pin SOIC (Small Outline Integrated Circuit), ensuring a compact footprint that is beneficial for space-constrained applications. The LM339AD operates over a wide temperature range, from -40°C to +125°C, which ensures reliable performance under extreme environmental conditions. This makes it an excellent choice for automotive and industrial applications where temperature variations are a concern.

Key features of the LM339AD include:

  • Low input offset voltage
  • Low input bias current
  • Low supply current
  • Wide single or dual supply voltage range from 2V to 36V
  • Input common-mode voltage range includes ground
  • Differential input voltage range equal to the supply voltage
  • Open-collector outputs for wired-AND connections
  • Output compatible with TTL, DTL, ECL, MOS, and CMOS logic systems

The LM339AD is commonly used in applications such as limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO, MOS clock timers, multivibrators and high voltage digital logic gates. Its robust design and ability to function with a variety of logic families make it a go-to component for designers looking to create reliable and efficient electronic systems.

With its precision voltage comparison capabilities and the trust of the STMicroelectronics brand, the LM339AD is an excellent choice for your next project that requires accurate and reliable voltage monitoring and comparison.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1197 $50.2740
895+ $0.1122 $100.4190
1,385+ $0.1084 $150.1340
1,985+ $0.1008 $200.0880
2,580+ $0.0970 $250.2600
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,500 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention