Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Utilized IC / Part ST7
Mounting Type Socket
Contents Board(s), Power Supply
Base Product Number ST7MDT
Other Names 497-2897
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284032-ST7MDT20-EVC/US
Ultra Librarian 3D Model Ultra Librarian ST7MDT20-EVC/US CAD Model

Description

ST7MDT20-EVC/US Evaluation Board from STMicroelectronics

The ST7MDT20-EVC/US is a comprehensive evaluation board designed by STMicroelectronics to facilitate the development and testing of applications using the ST7 family of microcontrollers. This evaluation board is particularly tailored for engineers and developers who are looking to explore the capabilities of ST7 microcontrollers, providing a flexible and user-friendly platform for both learning and product development.

At the heart of the ST7MDT20-EVC/US is a robust onboard ST7 microcontroller, which is known for its high performance, reliability, and a wide range of features. The microcontroller is supported by an extensive suite of peripherals and interfaces that enable a broad spectrum of application scenarios, from simple tasks to complex systems.

The evaluation board comes equipped with a variety of input/output options, including digital and analog I/O ports, LED indicators, and push buttons, which simplify the process of prototyping and testing. Users can quickly connect to sensors, actuators, and other external devices to simulate real-world applications and experiment with the microcontroller's functionalities.

One of the key features of the ST7MDT20-EVC/US is its built-in programming and debugging capabilities. The board includes an in-circuit debugger/programmer, which allows for seamless code development and troubleshooting. This means that developers can write, test, and refine their code directly on the board without the need for additional hardware.

Additionally, the board provides support for a range of communication protocols, including I2C, SPI, and UART, enabling it to interface with a wide array of peripherals and other devices. This makes the ST7MDT20-EVC/US an excellent choice for projects that require communication with other systems or components.

STMicroelectronics also offers comprehensive documentation and software tools to support the use of the ST7MDT20-EVC/US evaluation board. This includes access to an integrated development environment (IDE), libraries, and example code, which can significantly accelerate the development process and help users to unleash the full potential of the ST7 microcontroller family.

In summary, the ST7MDT20-EVC/US from STMicroelectronics is an ideal platform for both novices and experienced developers who are looking to explore the ST7 series microcontrollers, offering an array of features and tools that are conducive to a productive development experience.

You May Also Be Interested in

Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
ECAD model for EV-SOMCRR-EZKIT
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention