EN
  • EN
  • DE

BALF-SPI2-01D3

Part No BALF-SPI2-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 868MHZ-928MHZ 50/50 6UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency Range 868MHz ~ 928MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 2.1dB
Return Loss (Min) 10dB
Package / Case 6-UFBGA, FCBGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852196-BALF-SPI2-01D3
Ultra Librarian 3D Model Ultra Librarian BALF-SPI2-01D3 CAD Model

Description

The BALF-SPI2-01D3 is a high-performance, integrated RF balun from STMicroelectronics designed for wireless communication applications. This compact component is engineered to simplify PCB design and enhance signal performance for systems operating in the 2.4 GHz ISM band. It is a perfect solution for applications requiring efficient RF front-end circuitry, such as Bluetooth, ZigBee, and Wi-Fi connectivity.

Key Features

  • Frequency Range: Specifically designed to operate within the 2.4 GHz ISM band, making it ideal for a wide range of wireless communication protocols.
  • Low Insertion Loss: The BALF-SPI2-01D3 boasts a low insertion loss, which ensures minimal signal attenuation for a robust and reliable wireless connection.
  • High Return Loss: With a high return loss, this balun provides better impedance matching, which translates to reduced signal reflections and improved overall performance.
  • Integrated Matching Network: The inclusion of an integrated matching network simplifies the design process, reducing the need for additional external components and saving valuable board space.
  • Small Form Factor: The compact size of the BALF-SPI2-01D3 allows for its use in space-constrained applications, making it a versatile choice for a variety of wireless systems.

Applications

The BALF-SPI2-01D3 is suitable for a range of applications that require reliable RF communication. Its primary uses include:

  • Bluetooth-enabled devices
  • ZigBee-based home automation and smart energy systems
  • Wi-Fi modules for IoT devices
  • Wireless sensor networks
  • Portable consumer electronics

Advantages

Integrating the BALF-SPI2-01D3 into your design offers several advantages:

  • Enhanced signal integrity due to optimized balun design
  • Reduced time-to-market with simplified design and fewer external components
  • Improved system reliability with consistent performance across the specified frequency range
  • Space-saving footprint that accommodates compact designs without compromising on functionality

With its combination of performance, integration, and compact size, the BALF-SPI2-01D3 from STMicroelectronics is an excellent choice for designers looking to optimize their RF wireless systems.

You May Also Be Interested in

STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Lowest to $0.6537
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 9 -
Lowest to $13.1838
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5676 $51.0840
215+ $0.4657 $100.1255
335+ $0.4512 $151.1520
460+ $0.4366 $200.8360
595+ $0.4221 $251.1495
795+ $0.3784 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess