EN
  • EN
  • DE

M27C2001-12F1L

Part No M27C2001-12F1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305194-M27C2001-12F1L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C2001-12F1L CAD Model

Description

STMicroelectronics M27C2001-12F1L EPROM

The M27C2001-12F1L is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovation. This device offers a large storage capacity of 2 Megabits (256K x 8) and is specifically designed for applications that require fast read operations and reliable non-volatile memory storage.

Key Features

  • Memory Size: 2 Mbit (256Kb x 8)
  • Access Time: 120 ns
  • Single 5V Power Supply: Simplifies the power design of the system.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: -40°C to +85°C, suitable for industrial applications.
  • Programming and Erasure Modes: The device can be programmed and erased using standard EPROM programmers.
  • Package Type: 32-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and reliable connectivity.

Applications

The M27C2001-12F1L is ideal for a wide range of applications that require a dependable non-volatile memory solution. Its high-speed performance and large memory capacity make it perfect for use in:

  • Embedded Systems
  • Microcontroller-based Applications
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Medical Devices

Reliability and Quality

STMicroelectronics ensures the highest quality and reliability of its EPROM products. The M27C2001-12F1L is subjected to rigorous testing and verification processes, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With its proven track record, the M27C2001-12F1L is a trusted choice for designers and engineers seeking a reliable memory solution.

For more detailed information, such as programming algorithms, data retention, and device handling, please refer to the official datasheet and product specifications provided by STMicroelectronics.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess