EN
  • EN
  • DE

STLINK-V3MINIE

Part No STLINK-V3MINIE
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description ST-LINK V3 PROG FOR STM32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201450-STLINK-V3MINIE
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Programmers, Emulators, and Debuggers
Package Bulk
Product Status Active
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products STM32
Contents Board(s), Cable(s)
Base Product Number STLINK
Ultra Librarian 3D Model Ultra Librarian STLINK-V3MINIE CAD Model

Description

STLINK-V3MINIE: Compact In-Circuit Debugger and Programmer

The STLINK-V3MINIE is a compact, standalone debugging and programming probe for STM32 microcontrollers, designed and manufactured by STMicroelectronics. This miniature version of the STLINK-V3SET probe is engineered to provide an affordable, yet powerful, solution for developers working with STM32 devices.

With its enhanced performance, the STLINK-V3MINIE offers faster programming and an increased bandwidth for seamless communication with the host system. Its support for multiple communication interfaces, including JTAG, SWD, and SWV, allows for versatile connectivity to a wide range of STM32 devices.

This probe is not only robust in features but also in design. It boasts a compact form factor that makes it easy to integrate into development setups without taking up significant space. The STLINK-V3MINIE is ideal for use in a variety of applications, from hobbyist projects to professional embedded systems development.

Key features of the STLINK-V3MINIE include:

  • Direct firmware update support for enhanced functionality over time
  • Wide voltage range support, from 1.65V to 5.5V, accommodating various power requirements
  • Flexible mounting options with a breadboard-friendly design
  • USB 2.0 High-speed interface for efficient communication with the host computer
  • Drag-and-drop flash programming for a streamlined development experience
  • Virtual COM port interface for easy communication over a UART
  • Multi-path bridge for expanded debugging capabilities

Developers can take advantage of the comprehensive set of software tools provided by STMicroelectronics, including the STM32CubeIDE, STM32CubeProgrammer, and the STSW-LINK009 driver, to maximize the capabilities of the STLINK-V3MINIE. These tools support a seamless development workflow, from initial programming to advanced debugging.

In summary, the STLINK-V3MINIE is a highly capable, user-friendly probe that offers a cost-effective solution for programming and debugging STM32 microcontrollers. Its compact size, coupled with its powerful features, makes it an indispensable tool for developers looking to streamline their embedded systems projects.

You May Also Be Interested in

Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1875 $50.3750
5+ $20.6667 $103.3335
8+ $20.0209 $160.1672
11+ $19.3750 $213.1250
14+ $18.7292 $262.2088
18+ $16.7917 $302.2506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess