EN
  • EN
  • DE
  • IT

ST7FL19F1MC

Part No ST7FL19F1MC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194088-ST7FL19F1MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FL19F1MC CAD Model

Description

ST7FL19F1MC Microcontroller from STMicroelectronics

The ST7FL19F1MC is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high-performance processing and low power consumption. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both simple and complex tasks.

Key Features:

  • Core: The ST7FL19F1MC is built on a high-performance 8-bit core, running at up to 8 MHz clock speed, which provides the computational power necessary for a variety of applications.
  • Memory: It comes equipped with 1K bytes of EEPROM and 8K bytes of Flash program memory, which is more than sufficient for most embedded applications. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for greater flexibility during development and deployment.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines that are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: It includes a range of timers, such as an 8-bit and a 16-bit timer, each with their own features like PWM, input capture, and output compare, enabling precise timing and control for various tasks.
  • Peripheral Features: Additional peripherals include an SPI interface, I2C interface, and a sci (UART) interface, providing a multitude of options for serial communication.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels allows the microcontroller to convert analog signals into digital data for processing.
  • Supply Voltage: The operating voltage range of 3.0 to 5.5 V makes the ST7FL19F1MC suitable for battery-operated applications as well as those requiring a connection to standard power supplies.
  • Temperature Range: The device operates within an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

The ST7FL19F1MC microcontroller is supported by a comprehensive development ecosystem, including software tools, development boards, and reference designs, to facilitate rapid development and reduce time to market. Whether you're designing an industrial control system, automotive application, or consumer electronic product, the ST7FL19F1MC provides the efficiency and flexibility needed to meet your design requirements.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess