Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 5μA at 400V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH3R04
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1262194-STTH3R04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3R04 CAD Model

Description

The STTH3R04 from STMicroelectronics is a high-performance ultrafast recovery diode, engineered to meet the rigorous demands of high-efficiency power supply units, inverters, and freewheeling diodes in a variety of applications. This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, designed to combine low conduction losses with high switching speeds.

Key Features

  • Low Reverse Recovery Time (trr): The STTH3R04 boasts an exceptionally low reverse recovery time, which minimizes the losses during the switching phase and improves the overall efficiency of the application it is used in.
  • High Reverse Voltage (VRRM): With a reverse voltage rating of 400 V, this diode is suitable for high-voltage applications, ensuring reliability and performance under demanding conditions.
  • High Forward Surge Current (IFSM): It has a high forward surge current capability, making it robust against surge currents that can occur during operation.
  • Low Forward Voltage Drop (VF): Its low forward voltage drop ensures reduced power losses and contributes to the high efficiency of the overall system.
  • Soft Recovery Characteristics: The soft recovery feature minimizes electromagnetic interference (EMI) and reduces noise in electronic circuits, which is crucial for applications sensitive to EMI.

Applications

The STTH3R04 is versatile and can be utilized in a wide range of applications. It is particularly well-suited for switched-mode power supplies (SMPS), uninterruptible power supplies (UPS), DC-DC converters, and power factor correction circuits (PFC). Additionally, its fast and soft recovery makes it an excellent choice for high-frequency inverters in motor drives and for use as a freewheeling diode in power switching circuits.

Package Information

This ultrafast recovery diode is available in a variety of packages including DPAK, IPAK, and TO-220AB, providing flexibility for different design and mounting requirements. The package is designed to optimize the thermal performance and ensure the reliability of the device under varying operational conditions.

By integrating the STTH3R04 into your design, you can expect improved efficiency, reduced thermal stress, and enhanced power density, all of which contribute to the development of more compact and reliable electronic systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2634 $56.6310
520+ $0.2162 $112.4240
805+ $0.2094 $168.5670
1,105+ $0.2027 $223.9835
1,430+ $0.1959 $280.1370
1,915+ $0.1756 $336.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention