EN
  • EN
  • DE

TS3431BILT

Part No TS3431BILT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 24V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035041-TS3431BILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3431
Introduction Date February 18, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS3431BILT CAD Model

Description

The TS3431BILT is a highly versatile and reliable adjustable shunt voltage reference from STMicroelectronics, designed to cater to a wide array of applications that demand precision voltage regulation. Its compact SOT-23-3 package makes it suitable for space-constrained applications while maintaining robust performance and high reliability.

Key Features

  • Adjustable Output Voltage: The TS3431BILT offers an adjustable output voltage that can be set from 2.5V up to 36V with the use of external resistors, providing exceptional flexibility for various design requirements.
  • Low Operational Current: With a typical operational current of 40µA and a maximum of 100µA, this device is optimized for low-power applications, contributing to energy savings and extended battery life in portable devices.
  • High Precision: The device boasts excellent stability and a low output noise, ensuring a highly precise reference voltage for the most demanding applications.
  • Wide Operating Temperature Range: The TS3431BILT is designed to operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that experience extreme temperature conditions.
  • Extended Supply Voltage Range: It operates over a supply voltage range from 2.5V to 36V, accommodating a variety of power supply requirements.

Applications

The TS3431BILT is ideal for numerous applications that require a reliable and precise voltage reference. It is particularly well-suited for:

  • Battery-operated equipment
  • Portable devices and power supplies
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems

Conclusion

With its combination of flexibility, precision, and low power consumption, the TS3431BILT from STMicroelectronics stands out as an excellent choice for designers looking to integrate a reliable voltage reference into their systems. Whether it's for consumer electronics, automotive, or industrial applications, the TS3431BILT delivers performance that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2392 $50.2320
510+ $0.1963 $100.1130
790+ $0.1902 $150.2580
1,090+ $0.1840 $200.5600
1,410+ $0.1779 $250.8390
1,885+ $0.1595 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,130 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess