Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 300MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 2μA
Input Capacitance 3pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 116668-74AC74MTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AC74MTR CAD Model

Description

Product Overview: 74AC74MTR from STMicroelectronics

The 74AC74MTR is a high-speed, dual positive-edge-triggered D-type flip-flop integrated circuit, manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of the 74AC series, which are known for their advanced high-speed CMOS logic technology. The 74AC74MTR is designed to operate at exceptional speeds while maintaining low power consumption, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High-Speed Operation: The device is capable of toggling at very high frequencies, which is essential for applications that require rapid data processing and timing generation.
  • Dual D-Type Flip-Flops: With two independent flip-flops, users can implement a variety of logic functions, such as frequency division and state storage.
  • Edge-Triggered Design: The positive edge-triggered mechanism ensures that changes in the output occur at a specific point on the rising edge of the clock signal, providing precise timing control.
  • Set and Reset Capabilities: Each flip-flop comes with set (SD) and reset (RD) inputs that can be used to override the clock and immediately set or clear the flip-flop.
  • Output Drive Capability: The 74AC74MTR can drive up to 24mA at the output, allowing it to control LEDs, transistors, and other low-power devices directly.
  • Power-Down Protection: Inputs include a power-down protection feature, which prevents erroneous operation when the device is powered off.

Applications

The 74AC74MTR is versatile and can be used in various digital applications. It is particularly useful in:

  • Frequency dividers
  • Counters and state machines
  • Data storage and registers
  • Phase-locked loops (PLLs)
  • Logic clocks

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74AC74MTR is subjected to rigorous testing and quality control procedures to ensure reliability and performance in demanding environments. It is available in a TSSOP package which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.

Environmental Compliance

The 74AC74MTR complies with RoHS and is lead-free, reflecting STMicroelectronics' dedication to environmental sustainability and the global effort to reduce hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823CTPAG
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1
ON Semiconductor
IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Lowest to $9.6541
ECAD model for MC100EP52DG
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7457 $52.1990
165+ $0.6118 $100.9470
255+ $0.5927 $151.1385
350+ $0.5736 $200.7600
455+ $0.5545 $252.2975
605+ $0.4971 $300.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention