EN
  • EN
  • DE

STM32072B-EVAL

Part No STM32072B-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Utilized IC / Part STM32F072
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32072
Other Names 497-14097
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284016-STM32072B-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32072B-EVAL CAD Model

Description

The STM32072B-EVAL evaluation board from STMicroelectronics is designed to provide engineers with a flexible platform for testing and developing applications using the STM32F072VB microcontroller. This feature-rich board is an ideal choice for prototyping a wide range of applications, including industrial control, medical equipment, and consumer electronics.

At the heart of the board is the STM32F072VB MCU, which boasts an ARM Cortex-M0 core operating at up to 48 MHz. This microcontroller provides the perfect balance between performance and power consumption, suitable for battery-operated devices as well as complex digital systems. With 128 KB of Flash memory and 16 KB of SRAM, developers have ample space for code and data storage.

The STM32072B-EVAL offers an extensive range of features to accommodate a variety of peripherals and interfaces. It includes connectors for USB, CAN, and RS-232, which enable easy integration with external devices. Additionally, the board is equipped with an ST-LINK/V2 embedded debug tool interface, making programming and debugging a seamless process.

For display purposes, the evaluation board includes a 240x320 pixel TFT color LCD, which is excellent for creating user interfaces or displaying real-time data. Audio features are also provided, such as a stereo headphone jack and a digital microphone, which can be used for sound processing applications.

The board's comprehensive set of hardware features is complemented by a range of software examples and support within the STM32Cube ecosystem. This software support helps to reduce development time and allows for easy scaling and porting across the entire STM32 microcontroller family.

With its robust set of features and extensive support, the STM32072B-EVAL evaluation board is a powerful tool for developers looking to unlock the full potential of the STM32F072VB microcontroller and bring their innovative ideas to life.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess