EN
  • EN
  • DE

ST7C254-INDART

Part No ST7C254-INDART
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products ST72C104, ST72C215, ST72C216, ST72C254
Contents Board(s)
Base Product Number ST7C2
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283613-ST7C254-INDART
Ultra Librarian 3D Model Ultra Librarian ST7C254-INDART CAD Model

Description

The ST7C254-INDART from STMicroelectronics is a comprehensive development tool designed to facilitate the programming and debugging of applications developed with the ST7 family of microcontrollers. This powerful in-circuit debugger/programmer offers a seamless interface between the developer's computer and the target microcontroller, enabling efficient and effective development workflows.

Key Features

  • In-Circuit Debugging: The ST7C254-INDART provides real-time in-circuit debugging capabilities, allowing developers to inspect and modify the microcontroller's memory, registers, and other critical parameters while the microcontroller is running within the actual hardware system.
  • Programming: It supports in-circuit programming of the ST7 microcontroller's flash memory, ensuring a quick and reliable way to update the firmware on the device without the need for additional programming hardware.
  • Compatibility: Designed to be compatible with a wide range of ST7 microcontrollers, the ST7C254-INDART is a versatile tool that can be used across multiple projects and development platforms.
  • User-Friendly Interface: The accompanying software provides a user-friendly interface for managing the debugging and programming processes, making it accessible for both novice and experienced developers.
  • Advanced Debugging Features: Breakpoints, watchpoints, and step-by-step execution are some of the advanced features that facilitate a thorough analysis and troubleshooting of the code.

Applications

The ST7C254-INDART is ideal for developing a wide range of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust debugging and programming features make it an essential tool for engineers and developers working with the ST7 microcontroller family.

Technical Specifications

  • USB interface for communication with the host computer
  • Support for a wide voltage range for the target microcontroller
  • Compact and portable design for easy integration into development setups

Overall, the ST7C254-INDART is a must-have for professionals looking to streamline the development process for ST7 microcontroller-based applications. With its powerful features and ease of use, it significantly reduces development time and enhances productivity.

You May Also Be Interested in

Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
Xeltek
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess