EN
  • EN
  • DE

AT91SAM-ICE

Part No AT91SAM-ICE
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description EMULATOR JTAG FOR ARM-BASED MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Series AT91SAM Smart ARM
Package Box
Product Status Obsolete
Type Emulator (In-Circuit/In-System)
For Use With/Related Products ARM®
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.80.1000
Win Source Part Number 566282-AT91SAM-ICE
Ultra Librarian 3D Model Ultra Librarian AT91SAM-ICE CAD Model

Description

Microchip Technology AT91SAM-ICE - JTAG Emulator

The AT91SAM-ICE from Microchip Technology is a powerful JTAG emulator designed for developers and engineers who require robust and efficient debugging capabilities for ARM-based microcontrollers. This emulator supports a wide range of ARM microcontrollers, making it an essential tool for the development of embedded systems.

Key Features:

  • Comprehensive Support: Compatible with Microchip's ARM7™, ARM9™, and SAM ARM Cortex™-M based microcontrollers, the AT91SAM-ICE ensures versatile use across different projects and platforms.
  • Advanced Debugging: Offers advanced debugging features including hardware breakpoints, watchpoints, and the ability to inspect and modify memory and registers in real-time.
  • Seamless Integration: Integrates with popular development environments such as IAR Embedded Workbench, Keil MDK-ARM, and Atmel Studio, providing a smooth debugging experience.
  • High-Speed Data Exchange: Features a USB 2.0 interface for high-speed communication with the host computer, ensuring quick firmware uploads and debugging sessions.
  • On-Chip Debugging: Supports on-chip debugging, allowing developers to debug applications running on the actual hardware without the need for additional debugging hardware.

Technical Specifications:

  • Target Voltage Range: 1.65V to 5.5V
  • USB-powered, no external power required
  • Auto-speed recognition and adjustment for optimal performance
  • Supports all ARM7/ARM9 cores with JTAG interface

The AT91SAM-ICE is the ideal debugging solution for professional developers looking to streamline their development process. Its ability to provide real-time data and control over the target system significantly reduces the time spent on debugging and testing. Whether you're working on IoT devices, consumer electronics, or industrial automation, the AT91SAM-ICE is a reliable and efficient tool to accelerate your development cycle.

For more information and to get started with the AT91SAM-ICE, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess