EN
  • EN
  • DE

ATATMEL-ICE-BASIC

Part No ATATMEL-ICE-BASIC
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description EMU FOR SAM AND AVR MCU BASIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201366-ATATMEL-ICE-BASIC
Manufacturer Microchip Technology
Category Development Boards, Kits, Programmers -Programmers, Emulators, and Debuggers
Package Box
Product Status Active
Type Debugger, Emulator, Programmer (In-Circuit/In-System)
For Use With/Related Products ARM®, AVR®
Contents Board(s), Cable(s)
Base Product Number ATATMEL
Ultra Librarian 3D Model Ultra Librarian ATATMEL-ICE-BASIC CAD Model

Description

Microchip ATATMEL-ICE-BASIC Debugger

The ATATMEL-ICE-BASIC is a powerful development tool from Microchip Technology designed to support debugging and programming of ARM® Cortex®-M based Microchip SAM and Microchip AVR microcontrollers with on-chip debug capability. It is a streamlined version of the Atmel-ICE family that provides robust functionality at a cost-effective price point, making it an ideal choice for hobbyists, educators, and professionals alike.

This debugger supports a wide range of programming and debugging features, including SWD, JTAG, PDI, aWire, SPI, and debugWIRE interfaces. It is capable of controlling the MCU at a granular level, allowing developers to step through code line by line, set breakpoints, and inspect variables and registers in real-time. This level of control is invaluable for both troubleshooting complex issues and optimizing the performance of your application.

The ATATMEL-ICE-BASIC package includes the main debugging unit, a USB cable, and a 10-pin squid cable with a variety of connectors to ensure compatibility with different target boards. Its compact and portable design makes it easy to integrate into any development setup.

Utilizing the Atmel Studio Integrated Development Environment (IDE), developers can take full advantage of the features offered by the ATATMEL-ICE-BASIC. Atmel Studio provides a seamless and user-friendly environment for writing, building, and debugging your applications written in C/C++ or assembly code.

Whether you are developing Internet of Things (IoT) devices, consumer electronics, automotive applications, or simply experimenting with Microchip microcontrollers, the ATATMEL-ICE-BASIC is an indispensable tool that will streamline your development process. Its reliability and affordability make it a wise investment for any developer looking to harness the full potential of Microchip's microcontrollers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.8209 $213.8209
2+ $191.7015 $383.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess