Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 2.38 V ~ 5.5 V
Voltage - Supply, Battery 1.8 V ~ 5.5 V
Current - Timekeeping (Maximum) 10μA @ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1210585-M41T93ZQA6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M41T93
Introduction Date August 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M41T93ZQA6F CAD Model

Description

STMicroelectronics M41T93ZQA6F Real-Time Clock

The M41T93ZQA6F is a state-of-the-art Real-Time Clock (RTC) module designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-precision RTC provides a comprehensive timekeeping solution, suitable for a wide range of applications that require accurate time tracking and data logging capabilities.

Key Features

  • Accuracy: The M41T93ZQA6F boasts exceptional timekeeping accuracy, which is critical for applications where precise time stamps are necessary.
  • Battery Back-up: Equipped with a built-in battery back-up, it ensures continuous timekeeping even during power outages, making it ideal for critical systems that cannot afford time loss.
  • Serial Interface: The device features a serial I²C interface, allowing for easy integration with microcontrollers and other digital systems.
  • Calendar Function: It includes a full calendar function until the year 2099, with automatic leap year correction, adding to its reliability and long-term utility.
  • Alarm Function: An integrated alarm function allows users to set alarms for specific events, adding to its versatility in various applications.
  • Low Power Consumption: Designed for efficiency, the M41T93ZQA6F operates with very low power consumption, preserving battery life and reducing overall energy costs.
  • Industrial Temperature Range: With an operating temperature range suitable for industrial environments, it is robust and reliable under various conditions.

Applications

The M41T93ZQA6F is ideal for use in multiple industry sectors, including but not limited to:

  • Telecommunication systems
  • Data loggers
  • Industrial control systems
  • Embedded systems
  • Consumer electronics

In summary, the M41T93ZQA6F from STMicroelectronics is a robust and reliable RTC module that offers high precision and a rich feature set. Its versatility and low power consumption make it an excellent choice for designers and engineers looking to incorporate accurate timekeeping and calendar functionalities into their products.

You May Also Be Interested in

Renesas Electronics America
Low Power RTC with Battery Backed | IC RTC EVENT REC I2C 10-MSOP
Lowest to $8.1493
ECAD model for ISL1221IUZ-T
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 8SSOP / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for RS5C372B-E2-F
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
ECAD model for DS17887-3IND+
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-TSSOP
Lowest to $2.4074
ECAD model for MCP79410T-I/ST
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Intersil
IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1226S8ZT1
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.8864
ECAD model for PCF85063ATT/AJ
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $21.2190
ECAD model for 1337GDCGI8
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $3.3524
ECAD model for ISL12057IUZ-T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,864 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention