EN
  • EN
  • DE

STEVAL-IHT004V1

Part No STEVAL-IHT004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL HT TRIACS/ST7LITE1B / ST7Lite1b Microcontroller Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Triac Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part T1235H-6T, ACS108, BTB08-600SW
Supplied Contents Board(s)
Win Source Part Number 770560-STEVAL-IHT004V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IHT004V1
Introduction Date July 16, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT004V1 CAD Model

Description

STEVAL-IHT004V1 - STMicroelectronics Evaluation Board

The STEVAL-IHT004V1 from STMicroelectronics is a state-of-the-art evaluation board specifically designed for the development and testing of advanced industrial heaters. This innovative platform is part of ST's evaluation product line, providing engineers and developers with a robust tool for creating high-efficiency heating applications.

At the heart of the STEVAL-IHT004V1 is an advanced power control system that ensures precise temperature management and energy efficiency. The board features a smart power module that integrates a complete set of functionalities to drive and control a wide range of heating elements effectively. This includes a temperature sensor interface, a PWM generator for accurate power modulation, and over-temperature protection mechanisms.

The evaluation board is equipped with an intuitive user interface that allows for easy monitoring and control of the heating process. Users can set the desired temperature, adjust power levels, and monitor system status through LED indicators or via a connected computer interface.

Designed with versatility in mind, the STEVAL-IHT004V1 supports a variety of heating elements, making it suitable for applications ranging from simple resistive loads to more complex heating systems. This makes it an ideal platform for prototyping and testing in sectors such as consumer appliances, industrial heating solutions, and automotive applications.

For developers looking to fast-track their design process, the STEVAL-IHT004V1 comes with comprehensive documentation, including a detailed user manual, schematic diagrams, and application notes. Additionally, the board is compatible with a range of development tools and software from STMicroelectronics, allowing for seamless integration into existing design workflows.

With its robust design, advanced features, and ease of use, the STEVAL-IHT004V1 evaluation board is an excellent choice for any professional seeking to develop innovative and efficient heating solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess