EN
  • EN
  • DE

EV-VND7050AJ

Part No EV-VND7050AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VND7050AJ / VND7050AJ Power Switch Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VND7050AJ
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 772356-EV-VND7050AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VND7050AJ
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EV-VND7050AJ CAD Model

Description

EV-VND7050AJ Evaluation Board from STMicroelectronics

The EV-VND7050AJ from STMicroelectronics is an advanced evaluation board designed for engineers and developers looking to explore the capabilities of the VND7050AJ High-Side Driver. This board is an ideal tool for rapid prototyping and testing in automotive applications, industrial control systems, and any scenario where a robust and efficient high-side switch is required.

The VND7050AJ is a member of STMicroelectronics' VIPower M0-7 series. It is an automotive-grade, high-side driver integrated circuit (IC) that can handle high current loads with a wide range of operating voltages. This makes it highly suitable for driving resistive, inductive, and capacitive loads, including filament bulbs, LEDs, motors, and valves.

Featuring built-in diagnostic functions, the EV-VND7050AJ evaluation board allows developers to monitor various parameters such as load current, voltage, and temperature. These features are critical for ensuring the reliability and safety of the system, particularly in the demanding environments often found in automotive applications.

One of the key advantages of the VND7050AJ is its robust design, which includes protections against overcurrent, overtemperature, and electrical transients. This ensures that the board can withstand the harsh conditions often encountered in real-world applications. Additionally, the VND7050AJ comes with an integrated current limiter, thermal shutdown, and overvoltage clamp, providing a comprehensive protection package for the connected load.

The evaluation board is user-friendly, with a straightforward layout that provides easy access to the VND7050AJ's features. It includes connectors and test points for convenient interfacing with external equipment and for conducting thorough evaluations of the driver's performance. Furthermore, the board is compatible with the standard development environment, allowing for seamless integration into existing projects.

In summary, the EV-VND7050AJ evaluation board is a powerful and versatile tool that leverages the performance and reliability of the VND7050AJ high-side driver IC. It is an excellent choice for developers who need a reliable solution for controlling high-power loads in automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess