EN
  • EN
  • DE

ST75MMTR

Part No ST75MMTR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC POWERLINE MODULE 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Powerline Module
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number ST75
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 838927-ST75MMTR
Ultra Librarian 3D Model Ultra Librarian ST75MMTR CAD Model

Description

Introducing the ST75MMTR from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the ST75MMTR, a state-of-the-art power module designed to cater to the demanding needs of modern electronic applications. This compact and efficient module is an ideal choice for designers looking for a high-performance solution in power management and conversion technologies.

Key Features

  • High Efficiency: The ST75MMTR module boasts high conversion efficiency, which is crucial for minimizing energy loss in power-intensive applications.
  • Advanced Integration: It integrates multiple functions into a single package, reducing the need for external components and simplifying the design process.
  • Robust Thermal Performance: Designed with thermal management in mind, the ST75MMTR ensures reliable operation even under high temperature conditions.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications without compromising on power or performance.

Applications

The versatility of the ST75MMTR makes it suitable for a wide range of applications, including:

  • Power supplies for industrial systems
  • Renewable energy inverters
  • Automotive power management
  • Telecommunication infrastructure
  • High-performance computing and servers

Technical Specifications

The ST75MMTR module comes with an impressive set of technical specifications that ensure it meets the requirements of the most challenging applications:

  • Input Voltage Range: Optimized for a wide range of input voltages
  • Output Power: Capable of delivering significant power output for high-demand applications
  • Switching Frequency: High-frequency operation to provide efficient power conversion
  • Protection Features: Includes over-current, over-voltage, under-voltage, and thermal protection to ensure safe operation

STMicroelectronics' commitment to quality and reliability is evident in the ST75MMTR module. With its advanced features and robust design, it stands as a testament to the company's dedication to providing innovative solutions that push the boundaries of power management technology. Whether for industrial, automotive, or telecommunication use, the ST75MMTR is engineered to deliver exceptional performance and meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess