EN
  • EN
  • DE

ST72324T3/NLPTR

Part No ST72324T3/NLPTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987420-ST72324T3/NLPTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324T3/NLPTR CAD Model

Description

The ST72324T3/NLPTR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This microcontroller is a part of STMicroelectronics' ST7 family, which is well-regarded for its high reliability and versatile feature set.

At the heart of the ST72324T3/NLPTR is a high-performance 8-bit CPU which operates at a frequency of up to 8 MHz. It is equipped with up to 32 Kbytes of Flash program memory, ensuring ample space for complex applications. The device also includes 1 Kbyte of RAM, which provides sufficient temporary data storage for real-time operations and data manipulation.

This microcontroller boasts a wide range of integrated peripherals that enhance its functionality and reduce the need for additional components. These peripherals include an advanced 10-bit analog-to-digital converter (ADC) with up to 16 channels, which allows for precise measurement of analog signals. The device also features a synchronous serial communication interface (SPI), an I2C interface for multi-master communication, and a UART for serial communication, making it highly adaptable to various communication requirements.

The ST72324T3/NLPTR is designed with flexibility in mind, supporting a voltage range from 3.0 V to 5.5 V. This makes it suitable for battery-operated devices as well as for applications that require connection to higher voltage systems. Additionally, the microcontroller includes a range of power-saving modes, which enable designers to optimize power consumption for their specific application needs.

For enhanced system reliability, the ST72324T3/NLPTR incorporates a watchdog timer that can reset the microcontroller in case of software errors, and a clock security system that maintains system integrity in the event of a clock failure. These features, along with its robust I/O capabilities, make this microcontroller an excellent choice for applications such as industrial control systems, consumer electronics, automotive modules, and more.

The ST72324T3/NLPTR is available in a TQFP32 package, which is suitable for space-constrained applications due to its compact footprint. Its commitment to quality and performance makes the ST72324T3/NLPTR a go-to solution for developers seeking a reliable and versatile microcontroller for their embedded systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess