EN
  • EN
  • DE

ST3237CD

Part No ST3237CD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1096490-ST3237CD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST3237CD CAD Model

Description

The ST3237CD from STMicroelectronics is a robust and versatile low-power transceiver for RS-232 communication. This integrated circuit is designed to provide bidirectional serial communication in accordance with the RS-232 standards, which makes it an ideal choice for a variety of applications such as industrial control systems, point-of-sale terminals, and data communication equipment.

Key Features

  • Interface Compliance: The device is fully compliant with the EIA/TIA-232-F standards, ensuring reliable communication over RS-232 protocol.
  • Data Rate: It supports data rates up to 250 kbps, allowing for quick data transmission that is suitable for most serial communication needs.
  • Low Power Consumption: The ST3237CD is designed for low-power operation, which is critical for battery-operated and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: It includes ESD protection up to ±15 kV on the transceiver pins, providing robustness against electrical disturbances and enhancing product longevity.
  • Driver and Receiver Channels: The device features 3 drivers and 5 receivers, offering flexibility in connecting multiple peripherals.
  • Supply Voltage Range: It operates over a wide range of supply voltages from 3V to 5.5V, making it compatible with a variety of logic levels and power supplies.

Applications

The ST3237CD is suitable for a wide array of applications across different industries. Its reliability and low power consumption make it a go-to choice for portable devices, while its speed and ESD protection are perfect for harsh industrial environments. Some common applications include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data communication equipment
  • Modems
  • Networking equipment

In conclusion, the ST3237CD transceiver from STMicroelectronics is a high-performance, energy-efficient solution for RS-232 communication that offers reliable protection and versatility for a broad spectrum of applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess