EN
  • EN
  • DE

ST72314NHL

Part No ST72314NHL
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096568-ST72314NHL
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72314NHL CAD Model

Description

The ST72314NHL is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide array of applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, enhanced peripheral set, and low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Core: The ST72314NHL is built around an 8-bit CPU core operating at a maximum frequency of 8 MHz, which is capable of executing most instructions in just a few microseconds.
  • Memory: It comes equipped with up to 16 Kbytes of on-chip, in-system programmable Flash memory, which provides great flexibility and reusability of the code. Additionally, it includes 384 bytes of RAM and 256 bytes of EEPROM for data storage.
  • Peripherals: A rich set of peripherals complements its powerful core, including multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), synchronous and asynchronous serial communications interfaces, and a watchdog timer for system security and reliability.
  • I/O Ports: The device features up to 34 dedicated I/O lines that are highly configurable, allowing for easy interfacing with external devices and providing the versatility needed for complex control tasks.
  • Power Management: With its wide operating voltage range from 3.0V to 5.5V, the ST72314NHL also includes options for power saving modes such as Halt and Active-Halt, optimizing power consumption for battery-operated devices.

Applications

The microcontroller's robust feature set makes it suitable for a diverse set of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Personal health devices and medical equipment

With its combination of performance, flexibility, and power efficiency, the ST72314NHL from STMicroelectronics stands out as a microcontroller that can meet the demands of sophisticated and varied technological solutions.

You May Also Be Interested in

Micrel
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess