The SWB2010-SMLD is a shielded wideband inductor manufactured by Coilcraft. It's designed for high-frequency applications requiring excellent current handling and minimal parasitic effects. The inductor features a rugged construction and is suitable for demanding environments.
Applications
- Broadband networks
- High-frequency amplifiers
- RF transceivers
- Cable modems
- Set-top boxes
- Power over Ethernet (PoE) applications
- DC-DC converters
Features
- Shielded construction for low EMI
- Wideband frequency range
- High current handling capability
- Low DC resistance (DCR)
- Small footprint
- Surface mountable
- RoHS compliant
Benefits
- Reduced electromagnetic interference (EMI) due to the shielded construction, improving overall system performance and signal integrity.
- Suitable for a wide range of applications due to its wideband frequency response.
- Ability to handle high currents without saturation, leading to reliable performance in power applications.
- Minimal power loss due to low DCR, increasing efficiency and reducing heat generation.
- Compact design allowing for use in space-constrained applications.
- Ease of assembly through surface mount technology.
- Environmentally responsible due to RoHS compliance.
Additional Details
The SWB2010-SMLD series is available in various inductance values. Specific electrical parameters, such as inductance, Q factor, SRF (Self-Resonant Frequency), and current rating vary depending on the specific part number within the series. The inductor's shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive applications. It is designed to operate over a wide temperature range, typically from -40°C to +85°C or higher. The inductor is typically supplied on tape and reel for automated assembly. Refer to the manufacturer's datasheet for detailed specifications and performance characteristics.
This inductor is designed to provide optimal performance in wideband and high-frequency applications. Its shielded construction, high current handling, and low DCR make it a versatile component for a variety of electronic circuits.