Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096472-ST24FC21FB6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24FC21FB6 CAD Model

Description

The ST24FC21FB6 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by STMicroelectronics. This memory device is part of STMicroelectronics' serial I²C-bus EEPROM family, which is well-suited for a wide range of applications requiring reliable non-volatile memory storage.

Key Features

  • Memory Size: The ST24FC21FB6 offers a storage capacity of 2 Kbits, which is ideal for storing small amounts of data such as device configuration settings, calibration data, or user preferences.
  • Interface: This EEPROM operates via a two-wire I²C serial interface, which is widely used due to its simplicity and efficiency. The I²C interface facilitates easy integration into a variety of microcontroller-based systems.
  • Write Cycle Time: It features a fast write cycle time, allowing data to be written to the memory quickly, which is essential for applications that require frequent data updates.
  • Low Power Consumption: Designed for power-sensitive applications, the ST24FC21FB6 has a low power consumption profile, making it suitable for battery-operated devices.
  • Operating Voltage Range: The device supports a wide range of operating voltages, typically from 2.5V to 5.5V, providing flexibility in different system designs.
  • Temperature Range: It is operational across an industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Endurance: The EEPROM provides a high endurance level, with the capability to withstand a significant number of write cycles, which is a critical parameter for memory reliability over time.

Applications

The ST24FC21FB6 is versatile and can be used in a myriad of applications. It is particularly useful in:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

In conclusion, the ST24FC21FB6 from STMicroelectronics is a robust and reliable EEPROM chip that offers the perfect solution for systems requiring a small non-volatile memory component with low power consumption and a simple communication interface.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST741C
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for SDURF1020CT
STMicroelectronics
ST72F324/ACT St
Need more? Email Us
ECAD model for ST72F324ACT
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-3TA200OHM(22)
STMicroelectronics
Need more? Email Us
ECAD model for ST24FC21FB6
STMicroelectronics
Need more? Email Us
ECAD model for ST7537CFN
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
ECAD model for S MKP 3.3 UF 630V 20% A1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention