EN
  • EN
  • DE

RM46L450CPGET

Part No RM46L450CPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793269-RM46L450CPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM46L450
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L450CPGET CAD Model

Description

The RM46L450CPGET is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of both industrial and automotive applications. This device is part of the Hercules RM series, which are known for their robust ARM Cortex-R based MCUs, offering exceptional safety features, and are tailored to function in environments that require high reliability and real-time control.

Key Features

  • Core: At the heart of the RM46L450CPGET is a powerful ARM Cortex-R4F CPU, capable of running at speeds up to 220 MHz, providing the computational power necessary for complex real-time processing and control tasks.
  • Memory: The MCU comes equipped with 1.25MB of integrated Flash memory and 192KB of data RAM, supporting extensive programming and data storage capabilities for sophisticated applications.
  • Safety: Safety is a paramount feature of the RM46L450CPGET, which includes built-in self-test hardware, error correction code (ECC) on both Flash and RAM, and a wide range of diagnostics features. These safety features make it compliant with industry safety standards, such as IEC 61508 SIL-3 and ISO 26262 ASIL-D.
  • Connectivity: This MCU offers a variety of communication interfaces, including CAN, LIN, Ethernet, and FlexRay, making it highly adaptable to different communication protocols required in industrial and automotive systems.
  • Timer and Control: It also includes high-resolution PWM units, 12-bit ADCs, and other peripherals that support precise timing and control operations.
  • Package: The device is available in a 144-pin LQFP package, which is suitable for space-constrained applications while still providing ample I/O for complex systems.

Applications

The RM46L450CPGET is designed for a wide range of applications that require high-speed control and reliable operation. It is particularly well-suited for automotive applications such as powertrain, chassis, and safety systems, as well as industrial applications like motor control, process control, and automation systems.

Summary

In summary, the RM46L450CPGET from Texas Instruments is a versatile and powerful MCU that offers cutting-edge performance and safety features for critical applications in the industrial and automotive sectors. With its advanced core, ample memory, comprehensive safety features, and flexible connectivity options, it stands as a premier choice for engineers looking to design systems with stringent performance and reliability requirements.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess