Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261898-F930J476MCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F930J476MCC CAD Model

Description

The F930J476MCC stands out as a premier choice in the tantalum capacitor category, known for its high-capacity storage and stability across various applications. Its design supports high-efficiency energy transfer and minimal power loss.

Features and Benefits:

  • Capacitance: 47μF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • High capacitance per volume
  • Stable performance under stress

Applications:

  • Telecommunications Equipment
  • Computer Hardware
  • Military and Aerospace Systems
  • High-precision Measurement Devices

The F930J476MCC provides consistent, reliable service in a myriad of applications, ensuring that your projects maintain high performance and efficiency.

You May Also Be Interested in

Vishay
CAP TANT 15UF 20% 50V 2917 / 15 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 300mOhm
Lowest to $1.7920
ECAD model for TR3E156M050C0300
Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 10V 0603 / 1 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TPCL105M010R5000
Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
Vishay
CAP TANT 330UF 10% 6.3V 2812 / 330 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm
Need more? Email Us
ECAD model for 592D337X96R3C2T20H
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
ECAD model for CSR23C567KS
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $1.9973
ECAD model for F931C226MAA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention