EN
  • EN
  • DE

ST25TB02K-AC6G6

Part No ST25TB02K-AC6G6
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 4,749
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235524-ST25TB02K-AC6G6
Ultra Librarian 3D Model Ultra Librarian ST25TB02K-AC6G6 CAD Model

Description

The ST25TB02K-AC6G6 is a dynamic NFC/RFID tag IC from the esteemed manufacturer STMicroelectronics. This product is part of the ST25TB series, which is specifically designed to deliver contactless communication using the ISO 14443 Type B standard. The device is engineered to provide a seamless and secure way to exchange data in various applications, ranging from contactless payment systems to electronic ticketing and access control.

With a 2-Kbit EEPROM memory size, the ST25TB02K-AC6G6 offers ample storage for data that can be easily accessed and modified wirelessly. The EEPROM is organized as 64 blocks of 4 bytes each, which provides flexibility in data management and security. The memory can endure a minimum of 100,000 write cycles, ensuring data integrity and retention over an extended period, with a data retention period of 40 years.

This NFC/RFID tag IC operates within a supply voltage range of 1.8V to 5.5V, making it suitable for a wide range of applications and devices. The low-power consumption design of the ST25TB02K-AC6G6 ensures that it is an ideal choice for battery-operated systems where power efficiency is crucial.

The tag features an internal tuning capacitor of 25 pF, which simplifies the antenna design process, allowing for easier integration into the final product. Additionally, the ST25TB02K-AC6G6 supports anti-collision and selective wake-up functionalities, enabling the operation of multiple tags within the same vicinity without interference.

To enhance security, the ST25TB02K-AC6G6 incorporates a unique identifier (UID) for each device, which can be used for identification purposes in various applications. Furthermore, the product is designed to be robust against environmental factors and is encapsulated in an 8-contact UFDFPN package, ensuring durability and reliability in diverse operating conditions.

In summary, the ST25TB02K-AC6G6 from STMicroelectronics is a versatile and efficient NFC/RFID tag IC that offers reliable performance, robust security features, and easy integration for a multitude of contactless communication applications.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Others
Lowest to $28.8819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess