EN
  • EN
  • DE

ST25TA02KB-PC6H5

Part No ST25TA02KB-PC6H5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ UFDFPN5 / RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V 5-UFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number ST25
Other Names 497-19304-1,497-19304-2,ST25TA02KB-PC6H5,497-19304-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235512-ST25TA02KB-PC6H5
Ultra Librarian 3D Model Ultra Librarian ST25TA02KB-PC6H5 CAD Model

Description

ST25TA02KB-PC6H5 - NFC/RFID Tag from STMicroelectronics

The ST25TA02KB-PC6H5 is a dynamic NFC/RFID tag IC from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the ST25TA series, which is designed to deliver near-field communication capabilities to a wide array of applications, ranging from consumer electronics to industrial automation.

With its ISO/IEC 14443 Type A protocol compliance, the ST25TA02KB-PC6H5 operates at the high frequency of 13.56 MHz, ensuring compatibility with a vast ecosystem of NFC devices, including smartphones and RFID readers. This tag IC offers a 2-Kbit EEPROM memory, providing ample space for data storage such as URLs, contact information, or small amounts of configuration data.

The memory is organized into blocks and can be protected by a user-settable password, which enhances security and prevents unauthorized access to sensitive information. Additionally, the ST25TA02KB-PC6H5 supports the NFC Forum Type 4 Tag operation, which means it can be used for more complex interactions, including NFC card emulation and peer-to-peer communication.

The IC also features an energy harvesting function, which allows it to draw power from the NFC field, eliminating the need for an external power source in some applications. This feature is particularly useful for battery-less systems or for extending battery life in portable devices. Moreover, the tag's fast data transfer rate and high reliability make it an excellent choice for quick and efficient data exchanges.

The ST25TA02KB-PC6H5 is packaged in a UFDFPN5 (PC6H5) package, which is known for its small form factor and low profile, making it suitable for space-constrained applications. Its robust design ensures that it can withstand harsh environments, and its wide temperature range makes it versatile for various industrial applications.

In summary, the ST25TA02KB-PC6H5 NFC/RFID tag IC from STMicroelectronics is a feature-rich, high-performance solution for near-field communication needs, offering secure data storage, energy harvesting, and a small footprint for flexible integration into a multitude of products.

You May Also Be Interested in

Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Others
Lowest to $28.8819
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess