EN
  • EN
  • DE
Part No 2192
Catalog Hardware, Fasteners, Accessories——Bumpers, Feet, Pads, Grips
Description 1/4-20 DELUXE LEVELING FOOT
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Levelling Foot
Shape Cylindrical, Recessed Center
Color Yellow
Size / Dimension 1.000" Dia (25.40mm)
Thickness 0.703" (17.86mm)
Material Steel
Mounting Type Threaded Stud
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536759-2192
Ultra Librarian 3D Model Ultra Librarian 2192 CAD Model

Description

N

You May Also Be Interested in

Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
Elesa USA Corporation
LVQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
726
Keystone Electronics
BUMPER CYLIN 1.062\
Need more? Email Us
Elesa USA Corporation
LV.A, ADJUSTABLE FEET, LEVELLING
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
80/20, LLC
1/4-20 DELUXE LEVELING FOOT
Need more? Email Us
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us
3M
Bumper, Square-Tapered with Flat Top, 0.52 Inch Square, BUMPON, Natural Runner, Gray
Lowest to $0.8258
Elesa USA Corporation
LSQ.A-SST, ADJUSTABLE FEET, LEVE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess