EN
  • EN
  • DE

MAX15301EVKITHP#

Part No MAX15301EVKITHP#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVALUATION MAX15301  /  MAX15301 Digital Power Controller Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Digital Power Controller
Utilized IC / Part MAX15301
Supplied Contents Board(s)
Base Product Number MAX15301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1074944-MAX15301EVKITHP#
Ultra Librarian 3D Model Ultra Librarian MAX15301EVKITHP# CAD Model

Description

MAX15301EVKITHP# Evaluation Kit from Maxim Integrated

The MAX15301EVKITHP# is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX15301, a highly integrated digital power-supply controller from Maxim Integrated. This advanced evaluation kit is engineered to facilitate the development, testing, and optimization of power management systems that require precise, efficient, and flexible control.

At the heart of the evaluation kit is the MAX15301 IC, which features Maxim's proprietary InTune™ brand auto-tuning compensation to simplify the design and optimization of voltage regulators. This cutting-edge technology enables the power supply to automatically adjust its compensation over a wide range of output capacitors and inductors, ensuring stable and efficient operation across various conditions without the need for manual tuning.

The evaluation kit comes with a user-friendly graphical user interface (GUI) that connects to the MAX15301 via an on-board USB interface. The GUI allows designers to monitor and control various parameters in real-time, such as output voltage, switching frequency, and fault response, providing a hands-on approach to optimizing the power controller's performance.

With the ability to operate over a wide input voltage range, the MAX15301 is suitable for a variety of applications, including networking, servers, and storage systems. The evaluation kit makes it easy to explore these applications by including all necessary hardware to get started, such as pre-configured jumpers and test points for easy measurement and probing.

The MAX15301EVKITHP# evaluation kit is an invaluable tool for engineers looking to leverage Maxim Integrated's expertise in power management. It offers a quick and efficient way to assess the MAX15301's performance and integrate its capabilities into a wide range of power supply designs.

Whether you are a seasoned power systems designer or just starting out, the MAX15301EVKITHP# provides a powerful platform for creating sophisticated power solutions that can meet the demanding requirements of today's electronic devices.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess