EN
  • EN
  • DE

ST25DV04K-IER6S3

Part No ST25DV04K-IER6S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 849084-ST25DV04K-IER6S3
Ultra Librarian 3D Model Ultra Librarian ST25DV04K-IER6S3 CAD Model

Description

ST25DV04K-IER6S3 Dynamic NFC/RFID Tag IC

The ST25DV04K-IER6S3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that bridges the gap between the electronic world and the NFC-enabled devices. This product is part of STMicroelectronics' ST25DV series, known for its robust design and versatile features that cater to a wide range of applications including consumer electronics, industrial systems, and Internet of Things (IoT) devices.

At the heart of the ST25DV04K-IER6S3 lies a 4 Kbit EEPROM memory, which can be accessed through either an I2C interface or by an ISO/IEC 15693-capable NFC device. The memory is organized in 256-byte blocks and offers fast data transfer rates, making it ideal for various data storage applications. The EEPROM also supports an energy-harvesting feature, which allows for battery-less solutions when paired with an NFC-enabled reader.

One of the key features of this product is its user-friendly NFC Forum Type 5 tag operation. This enables the tag to be easily read by NFC-enabled smartphones, tablets, and other devices, facilitating seamless interaction and data exchange. Additionally, the ST25DV04K-IER6S3 is equipped with multiple security features, including a lockable EEPROM area and a unique 64-bit serial number for each device, ensuring data integrity and protection against unauthorized access.

The tag IC is housed in a small and reliable UFDFPN8 package, making it suitable for integration into space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.

With its low-power consumption and wide supply voltage range (from 1.8V to 5.5V), the ST25DV04K-IER6S3 is an energy-efficient solution for NFC and RFID applications. Whether it's for asset tracking, electronic shelf labels, or smart advertising, this dynamic tag IC from STMicroelectronics provides a high-quality, versatile, and secure option for integrating NFC connectivity into various products and systems.

Overall, the ST25DV04K-IER6S3 represents a reliable and innovative solution for designers looking to incorporate NFC technology into their applications, offering ease of integration, robust security, and the trusted performance of STMicroelectronics' products.

You May Also Be Interested in

ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4272 $57.0880
90+ $1.1711 $105.3990
135+ $1.1345 $153.1575
185+ $1.0979 $203.1115
240+ $1.0613 $254.7120
320+ $0.9515 $304.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess