EN
  • EN
  • DE

ST10R167-Q3/TR

Part No ST10R167-Q3/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 144QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 111
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-BQFP
Win Source Part Number 212171-ST10R167-Q3/TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 200
Ultra Librarian 3D Model Ultra Librarian ST10R167-Q3/TR CAD Model

Description

ST10R167-Q3/TR - STMicroelectronics

The ST10R167-Q3/TR from STMicroelectronics is a robust, high-performance microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This product is part of the ST10 family, which is well-known for its powerful 16-bit CPU core and comprehensive peripheral set.

Key Features

  • High-Performance 16-Bit CPU: The ST10R167-Q3/TR features a state-of-the-art 16-bit CPU core that provides efficient processing capabilities, making it suitable for time-critical tasks and complex algorithms.
  • Advanced Peripherals: This microcontroller includes a variety of integrated peripherals such as multiple timers, serial communication interfaces (UART/USART), and an analog-to-digital converter (ADC), which enhance its functionality and reduce the need for external components.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including flash memory for program storage and RAM for data processing, facilitating sophisticated applications without the need for additional memory components.
  • Automotive-Qualified: The ST10R167-Q3/TR is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions. It is AEC-Q100 qualified, indicating its suitability for automotive applications.
  • Temperature Range: This microcontroller operates over a wide temperature range, making it ideal for harsh environments found in industrial and automotive settings.
  • Package: The TR suffix indicates a tape and reel packaging, which is optimized for automated assembly processes, ensuring efficient handling and mounting during the manufacturing phase.

Applications

The versatile nature of the ST10R167-Q3/TR makes it an excellent choice for a variety of applications, including:

  • Automotive control units such as engine management systems, transmission control, and body electronics.
  • Industrial automation systems, including motor control, process control, and robotics.
  • Real-time control applications that require fast and reliable data processing.

Overall, the ST10R167-Q3/TR is a testament to STMicroelectronics' commitment to providing advanced microcontroller solutions that meet the needs of modern automotive and industrial applications. With its robust feature set, this product delivers the performance, reliability, and flexibility required to drive innovation in today's technologically advanced environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.2353 $188.2353
2+ $180.8824 $361.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess