EN
  • EN
  • DE

TPS9103PWR

Part No TPS9103PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC GAAS POWER SUPPLY 20-TSSOP / Power Supply Controller Power Supply Controller 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Programmable Not Verified
Applications Power Supply Controller
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 300 µA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TPS9103
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901012-TPS9103PWR
Ultra Librarian 3D Model Ultra Librarian TPS9103PWR CAD Model

Description

The TPS9103PWR is a high-performance, adjustable, step-down (buck) converter integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. Designed to be highly efficient, this power management IC is capable of delivering up to 3A of continuous output current with excellent load and line regulation. The TPS9103PWR is an ideal solution for a wide range of applications, including but not limited to distributed power systems, networking, telecommunications, and portable devices.

Key Features

  • Output Voltage Range: The TPS9103PWR offers an adjustable output voltage range, giving designers the flexibility to use it in various applications that require different voltage levels.
  • High Efficiency: With its advanced design, the device provides high efficiency over a wide load range, making it suitable for battery-powered applications where maximizing battery life is critical.
  • Thermal and Overcurrent Protection: The TPS9103PWR includes features such as thermal shutdown and overcurrent protection to ensure the safety and reliability of your electronic designs.
  • Small Package: Available in a TSSOP (Thin Shrink Small Outline Package), the TPS9103PWR is compact and suitable for space-constrained applications.
  • Low Dropout Operation: The device is optimized for low dropout, which means it can maintain regulation with a small difference between input and output voltages.

Applications

  • Power supplies for FPGAs and microprocessors
  • Networking and telecommunication equipment
  • Portable and battery-powered devices
  • Point of load conversions from 5V or 3.3V rails

The TPS9103PWR is a testament to Texas Instruments' commitment to providing innovative, robust, and energy-efficient power solutions. Whether you're designing a sophisticated industrial system or a compact consumer gadget, the TPS9103PWR offers the performance, reliability, and flexibility needed to meet your power management requirements.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess