EN
  • EN
  • DE

LM3881MMX

Part No LM3881MMX
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM3881 Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199268-LM3881MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM3881MMX CAD Model

Description

The LM3881MMX from Texas Instruments is a power sequencing device designed to offer precision and flexibility in managing the power-up and power-down sequence of multiple power supplies. Its primary function is to ensure that different voltage rails reach their stable states in a sequential manner, which is crucial for systems that require a specific power-up and power-down order to prevent damage or improper operation.

Key Features

  • Power Sequencing: The LM3881MMX can control up to three power supplies, providing a simple and reliable solution for power sequencing in complex systems.
  • Adjustable Timing: It features externally adjustable timing with the use of resistors, allowing designers to tailor the sequence timing to meet specific system requirements.
  • Supply Voltage Range: This device supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various applications.
  • Low Quiescent Current: It has a low quiescent current, which helps in reducing overall power consumption when the device is in operation.
  • Compact Package: The LM3881MMX comes in a small 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

The LM3881MMX is ideal for a wide range of applications where precise power sequencing is critical. Some of these applications include:

  • FPGA and DSP power sequencing
  • Multi-rail power systems in telecommunications
  • Industrial control systems
  • Server and storage systems
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the LM3881MMX is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

The LM3881MMX is available for order in various quantities, with options for reel or cut-tape packaging. For detailed ordering and pricing information, it is recommended to visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,620 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess