EN
  • EN
  • DE

UCD3138064ARGCT

Part No UCD3138064ARGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTLR 64VQFN / Controller 3V to 6V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Digital Power Controller
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 105mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 798757-UCD3138064ARGCT
Popularity Medium
Supply and Demand Status Limited
Family Name UCD3138064A
Introduction Date January 14, 2016
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD3138064ARGCT CAD Model

Description

Product Overview: UCD3138064ARGCT

The UCD3138064ARGCT is a highly integrated digital controller from Texas Instruments, designed for power supply applications that demand precise digital control and robust operation in complex environments. This advanced device is part of TI's UCD series, which are known for their flexibility and performance in managing power solutions.

Key Features

  • Digital Control: The UCD3138064ARGCT employs a digital PWM control scheme, which offers superior stability and accuracy over analog counterparts. This ensures reliable operation and fine-tuning capabilities for the power supply.
  • High Performance: With a high-speed processor core, this controller is capable of executing complex algorithms and control functions that optimize the power supply's performance and efficiency.
  • Memory: It comes equipped with ample memory, including flash and RAM, to store firmware, user-defined functions, and application-specific data.
  • Configurability: The device is highly configurable through TI's Fusion Digital Power Designer software, enabling users to tailor the power supply characteristics to specific application requirements.
  • Communication: It features an I2C/SMBus/PMBus interface for communication, allowing for easy integration into system management and telemetry.

Applications

The UCD3138064ARGCT is suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Data centers and server farms
  • Industrial power systems
  • High-performance computing and GPUs

Package and Quality

The device is offered in a 64-pin VQFN (RGC) package, which is designed for space-efficient layouts and excellent thermal performance. Texas Instruments ensures that the UCD3138064ARGCT meets rigorous quality standards, providing reliable and consistent performance for mission-critical applications.

Conclusion

The Texas Instruments UCD3138064ARGCT stands out as a digital controller for power supplies, delivering precision, flexibility, and efficiency. Its comprehensive feature set and adaptability make it an ideal choice for designers looking to create advanced power management systems that can meet the demands of today's high-performance electronics.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9585 $54.5435
22+ $4.6447 $102.1834
34+ $4.4878 $152.5852
48+ $4.1740 $200.3520
63+ $4.0171 $253.0773
78+ $3.8601 $301.0878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess