EN
  • EN
  • DE

LM3881MME

Part No LM3881MME
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM3881 Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199267-LM3881MME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3881MME CAD Model

Description

The LM3881MME is a high-performance, single-channel power sequencer from Texas Instruments, designed to provide optimal management for power systems within electronic devices. This integrated circuit ensures that various system voltages are powered up and down in a sequential order, which is crucial for systems with multiple supply voltages to prevent damage from unexpected power surges or sequencing errors.

Key Features

  • Power Sequencing: The LM3881MME offers precise control over power-up and power-down sequences, ensuring that voltage rails are enabled or disabled in the correct order.
  • Adjustable Timing: Users can set the timing for the power sequences by configuring external components, allowing for customization to meet specific system requirements.
  • Compact Package: Housed in an 8-pin VSSOP (MSOP) package, the LM3881MME is designed for space-constrained applications, providing a compact solution without sacrificing performance.
  • Wide Operating Voltage Range: This device supports a broad voltage range, accommodating various applications and ensuring compatibility with different system voltages.
  • Low Power Consumption: With its efficient design, the LM3881MME maintains low power consumption, which is essential for battery-powered devices and energy-saving applications.

Applications

The versatility of the LM3881MME makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial control systems
  • Complex multi-rail digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3881MME is no exception. This device is built to meet the high standards expected of TI products, ensuring long-term reliability and performance in critical applications.

Conclusion

The LM3881MME from Texas Instruments is an essential component for any design requiring reliable power sequencing. With its adjustable timing, compact packaging, and efficient operation, it stands out as a smart choice for engineers looking to enhance system stability and longevity.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,210 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess