EN
  • EN
  • DE

SPC5644AFOMVZ1

Part No SPC5644AFOMVZ1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 192366-SPC5644AFOMVZ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5644AFOMVZ1 CAD Model

Description

The SPC5644AFOMVZ1 is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive applications that demand high levels of reliability and performance. This microcontroller is part of the MPC56xx family, which is designed to meet the rigorous requirements of the automotive industry, including powertrain systems, chassis, and safety applications.

Key Features

  • Advanced e200z4d Dual-Core Processor: The SPC5644AFOMVZ1 is built on Power Architecture® technology and features a dual-core e200z4d processor that operates at speeds up to 150 MHz, providing robust computation power for complex automotive applications.
  • Embedded Memory: It comes equipped with 4 MB of flash memory and 192 KB of RAM, which enables efficient storage and execution of software applications.
  • Enhanced Timer System: The microcontroller includes a rich set of timing and control functions with multiple timers, including Motor Control Timers, Periodic Interrupt Timers, and a System Timer Module, to handle a wide range of timing tasks.
  • Multiple Communication Interfaces: The device supports a variety of communication protocols such as CAN, LINFlexD, DSPI, and Ethernet, providing versatile options for connectivity and data exchange.
  • Robust I/O Capabilities: With numerous digital and analog inputs and outputs, the SPC5644AFOMVZ1 can interface with various sensors, actuators, and other electronic components within the vehicle.

Advanced Safety Features

The SPC5644AFOMVZ1 incorporates features designed to ensure reliable operation under harsh conditions. It includes a built-in Error Correction Code (ECC) on both flash and RAM, which helps to detect and correct errors, enhancing system safety and reliability. Furthermore, the microcontroller is designed with a Fault Collection and Control Unit (FCCU) for advanced error management.

Applications

The microcontroller's robust feature set makes it an ideal choice for advanced automotive applications such as engine management systems, transmission control units, anti-lock braking systems (ABS), airbag systems, and other safety-critical applications where high reliability and real-time performance are paramount.

STMicroelectronics' SPC5644AFOMVZ1 microcontroller represents a powerful and reliable solution for automotive engineers, providing the necessary computational power, memory, and features to drive the next generation of vehicle technology.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess