Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 79MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 142487-M74HC4024RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4024RM13TR CAD Model

Description

Product Overview: M74HC4024RM13TR from STMicroelectronics

The M74HC4024RM13TR is a high-speed CMOS 7-stage binary ripple counter designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HC family, which is well-regarded for its high noise immunity and low power consumption, making it suitable for a wide range of digital applications.

The counter advances on the negative-going transition of the input clock signal, which is a standard feature for counters of this type. It offers a fully static operation, allowing the device to maintain its state indefinitely as long as power is applied. The device operates across a wide voltage range from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.

One of the key features of the M74HC4024RM13TR is its 7-stage divider, which can be used in frequency division applications or as a time delay generator. The counter's outputs are available from stages 1, 2, 3, 4, 5, 6, and 7, offering a variety of division factors. These outputs can be used directly or combined to generate custom timing configurations.

The packaging of the M74HC4024RM13TR is another highlight, with the device being available in a compact SMD package (SO-16). This small form factor is ideal for space-constrained applications, enabling efficient use of PCB real estate without compromising performance.

Key specifications of the M74HC4024RM13TR include its low power dissipation, high noise immunity characteristic of CMOS technology, and the ability to directly drive TTL loads. The device is also characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of environmental conditions.

Overall, the M74HC4024RM13TR from STMicroelectronics is a robust and versatile counter IC that is well-suited for applications such as timers, frequency dividers, and general-purpose counters in consumer electronics, industrial automation, and embedded systems.

You May Also Be Interested in

ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16TSSOP
Need more? Email Us
ECAD model for 74AC169MTC
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR
NXP / Nexperia
IC BINARY COUNTER UP/DOWN 16DIP
Need more? Email Us
ECAD model for N74F191N,602
Texas Instruments
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Need more? Email Us
ECAD model for CD74HC4060PWTG4
Texas Instruments
4BIT SYNCHRONOUS BINARY | IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $0.3487
ECAD model for SN74LV163ADR
Nexperia USA Inc.
IC PROG RIPPLE COUNT W/OSC 8SOIC
Need more? Email Us
ECAD model for 74HCT6323AD,118
Rochester Electronics
High Speed CMOS Logic Synchronous BCD Decade Counters with Synchronous eset 16-CDIP -55 to 125
Need more? Email Us
ECAD model for CD54HC162F3A
Texas Instruments
IC DUAL 4-BIT BIN CNTR 14-SSOP
Lowest to $0.4134
ECAD model for SN74HC393DBR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention