EN
  • EN
  • DE

SPC560B64A100S

Part No SPC560B64A100S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560B
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284055-SPC560B64A100S
Ultra Librarian 3D Model Ultra Librarian SPC560B64A100S CAD Model

Description

STMicroelectronics SPC560B64A100S Microcontroller

The SPC560B64A100S is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications where reliability and performance are paramount. This product is a part of the SPC560Bx family, which is designed to meet the rigorous demands of the modern automotive environment, providing a cost-effective solution with a range of features to support complex and safety-critical tasks.

At the heart of the SPC560B64A100S is a powerful 32-bit Power Architecture® core, offering clock speeds of up to 100 MHz. This ensures high-speed processing capabilities that are essential for real-time applications. The MCU comes with a substantial 1MB of flash memory and 64KB of RAM, providing ample space for complex software applications and data buffering.

Enhanced by an array of peripherals, the SPC560B64A100S includes multiple communication interfaces such as CAN, LIN, and UART, making it ideal for in-vehicle networking and communication with external devices. Additionally, it boasts advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to handle a wide range of input/output scenarios.

Safety features are a cornerstone of the SPC560B64A100S design. It integrates a Memory Protection Unit (MPU), which, along with the Error Correction Code (ECC) on the flash and RAM, ensures data integrity and protection against faults. The MCU also supports multiple ASIL-D safety-critical functions, making it compliant with ISO 26262 standards for automotive safety.

Furthermore, the MCU is designed with power efficiency in mind, featuring low-power modes to reduce consumption when full processing power is not required. This is particularly valuable for battery-powered and energy-sensitive applications.

For development and debugging, STMicroelectronics provides comprehensive software support, including drivers and code examples. The SPC560B64A100S is also supported by a range of development tools and software suites, which simplifies the process of application development and shortens time-to-market.

Overall, the SPC560B64A100S from STMicroelectronics is a robust and versatile microcontroller that offers a balance of performance, safety features, and energy efficiency, making it an excellent choice for automotive and industrial applications that demand high reliability and advanced functionality.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess