EN
  • EN
  • DE

SPC560B50L3B6E0X

Part No SPC560B50L3B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263537-SPC560B50L3B6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B50L3B6E0X CAD Model

Description

The SPC560B50L3B6E0X is a cutting-edge microcontroller from STMicroelectronics, tailored specifically for automotive applications. This powerful MCU is part of the SPC560Bx family, which is designed to meet the rigorous demands of modern vehicle electronics with a perfect blend of performance, reliability, and cost-effectiveness.

At the heart of the SPC560B50L3B6E0X is a 32-bit Power Architecture® core that provides high computational performance. The core operates at a frequency of up to 64 MHz, enabling fast processing and response times crucial for real-time automotive applications. The device comes equipped with 512 KB of flash memory, providing ample space for complex software applications and algorithms.

One of the standout features of this microcontroller is its robust set of peripherals. It includes multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and UART (Universal Asynchronous Receiver/Transmitter) modules, which are essential for in-vehicle networking and diagnostics. Additionally, it supports advanced timer functions, multiple Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs), which are vital for sensor integration and actuator control.

Safety is a paramount concern in automotive applications, and the SPC560B50L3B6E0X addresses this with its built-in safety features. It incorporates a Memory Protection Unit (MPU), which ensures memory access permissions and prevents faulty software behavior from compromising system integrity. The microcontroller also features a Cyclic Redundancy Check (CRC) engine to verify the integrity of the memory contents, and an Error Correction Code (ECC) mechanism on its flash memory.

For ease of development, STMicroelectronics provides a comprehensive suite of development tools, software libraries, and support documentation, which greatly facilitate the design-in process. The SPC560B50L3B6E0X is also supported by a range of evaluation boards and debugging tools, making it an ideal choice for developers looking to create sophisticated automotive systems with a quick time-to-market.

Overall, the SPC560B50L3B6E0X microcontroller is a robust and versatile solution that delivers the performance, connectivity, and safety features necessary for the next generation of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess