EN
  • EN
  • DE

LMH0307GR

Part No LMH0307GR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 25CSBGA / Video Driver IC GPIO DVB-ASI, SMPTE 25-CSBGA (3x3) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface GPIO
Voltage - Supply 3.14V ~ 3.47V
Mounting Type Surface Mount
Package / Case 25-TFBGA, CSPBGA
Supplier Device Package 25-CSBGA (3x3)
Base Product Number LMH0307
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877594-LMH0307GR
Ultra Librarian 3D Model Ultra Librarian LMH0307GR CAD Model

Description

The LMH0307GR from Texas Instruments is a high-performance, adaptive cable equalizer designed to support SDI video signals. It is an essential component for broadcast video systems, providing unparalleled support for data rates up to 2.97 Gbps, making it suitable for SD-SDI, HD-SDI, and 3G-SDI video formats.

Key Features:

  • High Data Rate Support: Capable of handling data rates from 143 Mbps to 2.97 Gbps, the LMH0307GR is versatile enough to work with a wide range of video formats.
  • Adaptive Equalization: The device features adaptive equalization technology, which enables it to compensate for the signal loss over long cable runs, ensuring high-quality video transmission without degradation.
  • Power Efficiency: With low power consumption, the LMH0307GR is an energy-efficient solution for video signal processing, making it ideal for applications where power availability is a concern.
  • Integrated Cable Driver: The equalizer includes an integrated cable driver that provides a clean, stable output signal, even over long distances.
  • Robust Performance: Designed to operate in demanding environments, the LMH0307GR maintains signal integrity even in the presence of common video path disturbances such as jitter and electromagnetic interference (EMI).

Applications:

  • Professional Video Cameras
  • Video Switchers
  • Digital Video Routers
  • Video Editing/Production Equipment
  • Video Distribution Amplifiers

The LMH0307GR's compact size and surface-mount package make it an easy fit for a variety of equipment, while its performance characteristics ensure it can handle the rigorous demands of professional video applications. Texas Instruments' commitment to quality means that the LMH0307GR is a reliable choice for designers and engineers looking to create or upgrade their video systems.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7169 $83.4338
3+ $34.2293 $102.6879
5+ $33.1596 $165.7980
7+ $32.0900 $224.6300
9+ $31.0203 $279.1827
11+ $27.8113 $305.9243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess