EN
  • EN
  • DE

1776275-6

Part No 1776275-6
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description TERMINAL BLOCK PCB MOUNT, STRAIGHT SIDE WIRE ENTRY, W/INTERLOCK 3.5mm PITCH, HIGH TEMP | TERM BLK 6POS SIDE ENT 3.5MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Number of Levels 1
Positions Per Level 6
Pitch 0.138" (3.50mm)
Mating Orientation Horizontal with Board
Current 7A
Voltage 250V
Wire Gauge 18-26 AWG
Mounting Style Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Features Interlocking (Side)
Color Blue
Temperature Range - Operating -55°C ~ 105°C
Dielectric Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Copper Tin Plated
Clamp Material - Plating Steel, Stainless
Screw Material - Plating Steel, Galvanized - Chromate Plated
Torque - Screw 0.28 Nm (2.5 Lb-In)
Screw Thread M2.6
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1121488-1776275-6
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1776275-6 CAD Model

Description

The 1121488-1776275-6 is a connector that is manufactured by TE Connectivity AMP Connectors.

  • Mounting Style: Through-hole
  • Features: Interlocking features on the side
  • Color: Blue
  • Positions per Level: 6
  • Number of Levels: 1
  • Pitch: 0.138 inches (3.50mm)
  • Wire Gauge: 18-26 AWG
  • Voltage Rating: 250V
  • Current Rating: 7A
  • Dielectric Material: Polyamide (PA66), Nylon 6/6
  • Wire Termination: Screw - leaf spring, wire guard
  • Contact Material-Plating: Brass - copper tin plated
  • Clamp Material-Plating: Steel, stainless
  • Screw Material-Plating: Steel, galvanized - chromate plated
  • Screw Torque: 0.28 Nm (2.5 Lb-In)
  • Screw Thread: M2.6
  • Categories: Connectors, interconnects
  • Operating Temperature Range: -55°C to 105°C
  • Manufacturer Homepage: www.macom.com
  • Supply and Demand Status: Balance
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess