EN
  • EN
  • DE

SPC5-CONNECT

Part No SPC5-CONNECT
Manufacturer STMicroelectronics
Catalog Development Boards, Kits, Programmers - Accessories
Description USB INTERFACE PC TO DEV/MOD / SPC56 - Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Accessory Type Interface Board
For Use With/Related Products SPC56
Base Product Number SPC5
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341672-SPC5-CONNECT
Ultra Librarian 3D Model Ultra Librarian SPC5-CONNECT CAD Model

Description

Introducing the SPC5-CONNECT, an innovative communication module from STMicroelectronics, designed to seamlessly integrate with the SPC5 family of microcontrollers. This powerful module is engineered to provide a robust connection interface for automotive applications, ensuring reliable data transfer and communication in the demanding automotive environment.

The SPC5-CONNECT module is equipped with state-of-the-art features that cater to the needs of modern vehicles. With its advanced capabilities, it can be utilized in a wide range of applications, from powertrain and chassis systems to safety-critical management and advanced driver assistance systems (ADAS).

Key Features:

  • High-speed Communication: Built to support CAN FD, LIN, and FlexRay protocols, the SPC5-CONNECT ensures high-speed data transmission and compatibility with the latest automotive communication standards.
  • Enhanced Security: With integrated security features, the module provides a safeguard against unauthorized access, ensuring data integrity and protection against cyber threats.
  • Easy Integration: The module is designed for plug-and-play connectivity with SPC5 microcontrollers, simplifying the development process and reducing time to market for automotive applications.
  • Durable Design: The SPC5-CONNECT is built to withstand the harsh conditions of automotive environments, featuring a robust design that ensures long-term reliability and performance.

Applications:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake Control Systems
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

The SPC5-CONNECT module by STMicroelectronics represents a leap forward in automotive connectivity solutions. Offering developers the flexibility, security, and high performance required to drive the next generation of automotive innovation, the SPC5-CONNECT is the ideal choice for those looking to enhance the capabilities of their automotive applications.

You May Also Be Interested in

MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess