EN
  • EN
  • DE

TMDSCNCD28335

Part No TMDSCNCD28335
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD TMS320F28335 / TMS320F28335 Microcontroller Control Board 512KB Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Accessory Type Daughter Board
For Use With/Related Products TMS320F28335
Win Source Part Number 797546-TMDSCNCD28335
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320F28235
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMDSCNCD28335 CAD Model

Description

The TMDSCNCD28335 is a robust microcontroller development kit from Texas Instruments, designed to provide developers with a comprehensive platform for creating and testing applications that require high-performance digital signal processing. This kit is based on the Delfino™ series of microcontrollers, which are well-known for their powerful processing capabilities and are widely used in industrial, automotive, and digital control applications.

Key Features

  • High-Performance Processing: At the core of the TMDSCNCD28335 is a 32-bit C2000™ Delfino MCU, which features a 150 MHz C28x DSP core, providing the computational power needed for complex algorithms and high-speed data processing.
  • Integrated Peripherals: The development kit includes a variety of built-in peripherals, such as ADCs, DACs, PWM outputs, and capture inputs, allowing for a wide range of analog and digital functionalities.
  • Flexible Connectivity: With multiple connectivity options including CAN, SPI, I2C, and UART interfaces, this kit offers versatile communication capabilities for networking with other devices and systems.
  • Advanced Debugging: The onboard JTAG interface allows for real-time in-system programming and debugging, making it easier for developers to troubleshoot and optimize their applications.
  • Expandable Platform: The TMDSCNCD28335 includes an expansion port, enabling the connection of additional hardware modules to extend the functionality of the development kit even further.

Development Support

The development kit is supported by Texas Instruments' Code Composer Studio™ integrated development environment (IDE), which provides developers with a suite of tools for code development, debugging, and analysis. Additionally, the TMDSCNCD28335 is compatible with a wide range of software libraries and examples that can accelerate development and reduce time-to-market for embedded applications.

Applications

The TMDSCNCD28335 is particularly well-suited for applications that demand real-time processing and precise control, such as motor control, power conversion, renewable energy systems, and advanced sensing. Its high level of integration and performance makes it an ideal choice for engineers looking to develop sophisticated control systems with minimal external components.

You May Also Be Interested in

Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess