EN
  • EN
  • DE

L9654TR

Part No L9654TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC QUAD SQUIB DRIVER 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Quad Squib Driver and Dual Sensor Interface ASIC
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number L9654
Standard Package 2,400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466746-L9654TR
Ultra Librarian 3D Model Ultra Librarian L9654TR CAD Model

Description

The L9654TR from STMicroelectronics is a highly integrated solution designed specifically for automotive applications. This octal low-side driver is part of ST's extensive line of automotive-grade products, engineered to meet the rigorous standards of the automotive industry, including reliability and performance under extreme conditions.

As an octal low-side driver, the L9654TR is capable of driving eight independent low-side switches. This makes it an ideal choice for controlling various loads such as lights, motors, and actuators within a vehicle. Each channel is capable of delivering a high current output, with diagnostic functions to ensure safe and reliable operation.

The device is housed in a compact PowerSSO-24 package, which is optimized for thermal performance and space-saving on the PCB. This small footprint allows automotive designers to incorporate the L9654TR into space-constrained applications while maintaining high thermal efficiency.

Key features of the L9654TR include:

  • Eight low-side drivers with output current capability suitable for automotive loads.
  • Integrated protection features such as overcurrent, overtemperature, and undervoltage shutdown, enhancing the safety and durability of the module.
  • Built-in diagnostic functions that provide feedback on the status of each channel, which is crucial for fault detection and system maintenance.
  • 3.3V and 5V compatible inputs, allowing for easy integration with the rest of the automotive control system.
  • Serial peripheral interface (SPI) for control and diagnostics, facilitating communication with a microcontroller.

The L9654TR operates over a wide voltage range and is designed to withstand the transient conditions typical in automotive environments. Its robust construction ensures that it can handle the electrical stresses encountered in vehicles, such as load dump and jump start conditions.

With its combination of high integration, advanced protection features, and diagnostic capabilities, the L9654TR is a versatile and reliable component for modern automotive applications. Whether it's for body control modules, lighting systems, or other in-vehicle networks, the L9654TR is engineered to deliver optimal performance and enhance the overall reliability of automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess