EN
  • EN
  • DE

STM32100B-EVAL

Part No STM32100B-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32F100
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Other Names STM32100BEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284002-STM32100B-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32100B-EVAL CAD Model

Description

The STM32100B-EVAL evaluation board from STMicroelectronics provides an ideal platform for evaluating the capabilities and features of the STM32F100RB high-performance microcontroller. This evaluation board is specifically designed to help developers and engineers to explore the functionalities and to develop and share applications that utilize the STM32F100RB MCU’s full potential.

Key Features

  • STM32F100RB microcontroller with 128 KB of Flash memory and 8 KB of RAM.
  • Comprehensive range of hardware features that enable the evaluation of all peripherals (USB, CAN, USART, etc.) and the development of user-specific applications.
  • Embedded ST-LINK/V2 for MCU programming and debugging, with the option to be used as a standalone debugger for other boards.
  • Multiple power supply options including USB, external or internal sources.
  • Audio DAC with integrated class D speaker driver.
  • Two I2C compatible EEPROMs, one with a 64-Kbit and the other with a 256-Kbit capacity.
  • MicroSD card slot for storage expansion.
  • Graphical LCD with touch screen for interactive user interface designs.
  • Extension connectors for daughterboard or wrapping board for further expansion.
  • Four 5 V power supply options: power jack, USB connector, daughterboard, or extension connector.

Benefits

The STM32100B-EVAL is designed to support a wide array of applications, ranging from industrial control systems to medical devices. Its rich set of peripherals and expansion options make it a versatile tool for rapid prototyping and development. The inclusion of an embedded ST-LINK/V2 debugger simplifies the development process, allowing for easy programming and real-time debugging without the need for additional hardware.

Applications

With its robust design and comprehensive feature set, the STM32100B-EVAL board is suitable for a wide range of applications, including:

  • Industrial automation and control.
  • Medical equipment and healthcare devices.
  • Consumer electronics.
  • Home appliances.
  • Automotive applications.
  • Complex embedded systems requiring a rich user interface.

The STM32100B-EVAL evaluation board is an essential tool for engineers looking to harness the power of the STM32 microcontroller in their next project, providing a flexible and feature-rich environment for innovation and development.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess