EN
  • EN
  • DE

LTC1955EUH#TRPBF

Part No LTC1955EUH#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC DL SMART CARD 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Interface 4-Wire Serial
Operating Supply Voltage 1.7 V ~ 5.5 V
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Mounting SMD
Manufacturer Homepage www.linear.com
Win Source Part Number 715020-LTC1955EUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1955
Introduction Date July 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1955EUH#TRPBF CAD Model

Description

The LTC1955EUH#TRPBF is a high-performance, dual Smart Card interface integrated circuit from Linear Technology, designed to facilitate communication between smart cards and microprocessors in a secure and efficient manner. This advanced product is compliant with ISO 7816 and GSM 11.11 specifications, making it a versatile solution for a wide range of applications such as banking, telecommunications, and secure access systems.

Key Features

  • ISO 7816 and GSM 11.11 Compliant: Ensures compatibility with a broad spectrum of smart card standards, providing flexibility in application design and deployment.
  • Dual Smart Card Interfaces: Allows for the simultaneous operation of two smart cards, enhancing the capability of multi-tasking systems.
  • Programmable Current Limiting: Offers protection to the smart card by limiting the maximum current supplied, thus preventing damage from overcurrent conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it reduces the overall energy consumption of the system, making it ideal for battery-powered applications.
  • Adjustable Clock Frequency: The clock frequency can be adjusted to match the requirements of different smart cards, ensuring optimal communication speed and reliability.
  • Automatic Card Activation and Deactivation Sequences: Simplifies the interface control by managing the power-up and power-down sequences of the smart card, reducing the workload on the host processor.
  • Short-Circuit and Thermal Protection: Enhances the safety and durability of the system by providing built-in protection mechanisms.

Applications

The LTC1955EUH#TRPBF is suitable for a variety of secure applications, including:

  • Personal Identification
  • Banking and Financial Systems
  • Mobile Telecommunication Systems
  • Government Security Systems
  • Pay Television Systems

Product Specifications

The LTC1955EUH#TRPBF is available in a compact 32-lead QFN package, ensuring a small footprint on the PCB. It operates over a wide temperature range, making it reliable in diverse environments. Furthermore, the tape and reel packaging (TRPBF suffix) facilitates automated assembly processes, increasing the efficiency of mass production.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess