EN
  • EN
  • DE

LT1675CGN

Part No LT1675CGN
Manufacturer Linear Technology
Catalog Linear - Video Processing
Description 250MHz, Triple and Single RGB Multiplexer with Current Feedback Amplifiers | IC MUX RGB HISPEED TRIPLE 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Multiplexer
Applications Drivers, Processing, Switching
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LT1675
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206032-LT1675CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1675CGN CAD Model

Description

The LT1675CGN is a versatile and high-performance cable driver from Linear Technology, designed to meet the needs of advanced video broadcast and production systems. This component is engineered to provide excellent signal integrity, making it an ideal choice for driving long cables in professional video applications.

Key Features

  • High-Speed Operation: The LT1675CGN is capable of high-speed data transmission, ensuring minimal distortion and signal degradation over long distances.
  • Adjustable Output Current: Users can easily adjust the output current to match the requirements of various cable lengths and types, providing a flexible solution for different setups.
  • Low Power Consumption: This cable driver is designed for energy efficiency, which helps to minimize power consumption and heat generation in equipment racks.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of video equipment.

Applications

The LT1675CGN is designed for a variety of applications within the video industry, including:

  • Professional Video Cameras
  • Video Switchers and Routers
  • Video Editing and Post-Production Equipment
  • Video Distribution Amplifiers

Technical Specifications

The LT1675CGN offers robust technical specifications that include:

  • Package: 16-Pin SSOP
  • Operating Temperature: -40°C to 85°C, suitable for challenging environments.
  • Gain Bandwidth Product: High bandwidth to support video signals without compromising quality.

With its high-quality construction and performance features, the LT1675CGN from Linear Technology stands out as a reliable solution for professional video signal transmission. Its ability to drive long cables with clarity and precision makes it a valuable component in any high-end video system.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess