EN
  • EN
  • DE

TDA1175P

Part No TDA1175P
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO 16POWERDIP / Video Deflector Circuit IC Analog Voltage 16-PowerDIP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Deflector Circuit
Applications Professional Video
Control Interface Analog Voltage
Voltage - Supply 10V ~ 35V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PowerDIP
Base Product Number TDA1175
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361500-TDA1175P
Ultra Librarian 3D Model Ultra Librarian TDA1175P CAD Model

Description

The TDA1175P is a monolithic integrated circuit designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is a low-power voltage-controlled amplifier that is widely used in a variety of audio and control applications. It is especially suitable for TV vertical deflection systems, offering a unique combination of performance and reliability.

Key Features

  • Low Power Consumption: The TDA1175P is designed for efficiency, ensuring minimal power usage while maintaining high performance, making it ideal for battery-operated devices or energy-conscious applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the TDA1175P can amplify signals with minimal distortion, ensuring a clear and precise output.
  • Wide Operating Supply Voltage Range: This amplifier can operate across a wide range of supply voltages, providing versatility in various circuit designs and applications.
  • Excellent Thermal Stability: The TDA1175P is engineered to maintain consistent performance over a range of temperatures, ensuring reliability in diverse operating conditions.

Applications

The versatility of the TDA1175P allows it to be used in a wide array of applications beyond TV vertical deflection systems. These include:

  • Audio processing equipment
  • Signal conditioning modules
  • Control system actuators
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TDA1175P is built to meet stringent quality standards, ensuring consistent performance and durability. Its robust design is capable of withstanding the rigors of both consumer and industrial environments.

Technical Support and Resources

Customers choosing the TDA1175P benefit from STMicroelectronics' extensive technical support network. This includes access to detailed datasheets, application notes, and design resources to facilitate the integration of the TDA1175P into various projects.

With its combination of low power consumption, high fidelity, and reliability, the TDA1175P stands out as a superior choice for designers looking for a voltage-controlled amplifier that can perform in a variety of challenging applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess