EN
  • EN
  • DE

STV0900B

Part No STV0900B
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839164-STV0900B
Ultra Librarian 3D Model Ultra Librarian STV0900B CAD Model

Description

The STV0900B from STMicroelectronics is a cutting-edge dual standard demodulator designed to address the needs of satellite broadcast reception for both Direct Broadcasting Satellite (DBS) and Digital Satellite Equipment Control (DiSEqC) applications. This high-performance device is capable of demodulating two independent DVB-S2 or DVB-S channels simultaneously, making it an ideal solution for multi-tuner applications such as satellite set-top boxes, personal video recorders (PVRs), and PC cards.

With its advanced technology, the STV0900B provides exceptional reception even under challenging conditions, including weak signal environments. This is achieved through its state-of-the-art features, such as:

  • Support for QPSK, 8PSK, 16APSK, and 32APSK modulation schemes.
  • Adaptive coding and modulation (ACM) for optimized bandwidth usage.
  • Integrated DiSEqC 2.x interface for satellite dish control.
  • Dual input stream processing that enables the reception of two different transponders.
  • Low-density parity-check (LDPC) and Bose-Chaudhuri-Hocquenghem (BCH) decoders for improved error correction and signal reliability.

The device showcases a high level of integration, which reduces the overall system cost and simplifies design. It includes a built-in 10-bit analog-to-digital converter (ADC) for each channel, reducing the need for external components. Furthermore, its low power consumption makes it an environmentally friendly choice for energy-conscious consumers.

STMicroelectronics has equipped the STV0900B with a flexible interface that includes both parallel and serial data outputs, ensuring compatibility with a wide range of microprocessors and chipsets. The demodulator's software is also designed to be user-friendly, allowing for easy updates and customization.

Overall, the STV0900B represents a robust and versatile solution for satellite broadcast systems, offering top-notch performance, integration, and flexibility, thereby enabling consumers to enjoy a high-quality digital television experience.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5197 $63.1182
14+ $8.6325 $120.8550
21+ $8.3622 $175.6062
29+ $8.0919 $234.6651
37+ $7.8228 $289.4436
50+ $7.0132 $350.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess